The MAX6133A41+ is a low-power, series-mode voltage reference with a 4.096V output, designed for precision applications in portable and communication systems. It comes in an 8-pin µMAX package measuring 5mm × 3mm and operates over a -40°C to +125°C temperature range. The device features a maximum temperature coefficient of 5ppm/°C, initial accuracy of ±0.06%, dropout voltage of 200mV max, and quiescent current of 40µA typ at +25°C. It supports a supply voltage range of 2.7V to 12.6V and delivers up to 15mA output source current with load regulation of 0.05mV/mA max. Output noise is 16µVp-p (0.1Hz to 10Hz) for the 2.5V variant, with proportionally higher noise for other outputs. The part meets the thermal hysteresis and long-term stability values specified for µMAX packages.
Voltage References 3ppm/ C, Low-Power, Low-Dropout Voltage Reference Product overview: MAX6133A41+ from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Low-Power, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6133A41+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6133A41+ |
| Product Name | Low-Power Precision Voltage Reference IC |
| Type | Series Precision References |