The MAX6071 is a low-noise, high-precision voltage reference in a 6-pin SOT23 package, designed for high-accuracy industrial and automotive applications. It provides output voltages including 3.3V, with an initial accuracy of ±0.08% and a maximum temperature drift of 6ppm/°C (A grade). The device exhibits 4.8µVPP noise (0.1Hz to 10Hz) at 2.5V, consumes 150µA supply current, and can source or sink up to 10mA. It operates over the -40°C to +125°C range and features 85dB ripple rejection. The part is AEC-Q100 qualified and available in a 6-bump WLP measuring 0.78mm x 1.41mm for space-constrained designs.
Voltage References Low-Noise, High-Precision Series Voltage Product overview: MAX6071BAUT33+T from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6071BAUT33+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6071BAUT33+T |
| Product Name | Precision Voltage Reference IC |
| Type | Series Precision References |