The MAX6065BEUR-T is a precision, micropower, low-dropout voltage reference in a 3-pin SOT23 package, designed for battery-operated and low-voltage systems. It provides a 5.000V output with a maximum initial accuracy of ±0.48%, a maximum temperature coefficient of 30ppm/°C, and a quiescent supply current of 90μA (typical). The device can source up to 5mA and sink up to 2mA, operates from a 2.5V to 12.6V supply range, and has a maximum dropout voltage of 200mV at 1mA load. No external capacitor is required, and it is stable with capacitive loads. Operation is guaranteed over the -40°C to +85°C temperature range.
VOLTAGE REFERENCE Product overview: MAX6065BEUR from Analog Devices Inc./Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6065BEUR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6065BEUR |
| Product Name | Precision Voltage Reference IC |
| Type | Series |