The MAX6041BEUR+T is a precision, low-dropout, micropower voltage reference in a miniature SOT23-3 surface-mount package, designed for battery-operated and low-voltage systems. It provides a 4.096V output with a maximum initial accuracy of 0.39% and a maximum temperature coefficient of 30ppm/°C over the -40°C to +85°C range. The device operates from a 4.296V to 12.6V input, draws a maximum quiescent current of 35μA, and can source or sink up to ±500μA of load current with a dropout voltage of 100mV at 500μA. It is stable with load capacitance from 0 to 2.2nF and features a typical line regulation of 8μV/V and load regulation of 0.55μV/μA when sourcing current. The package is the SOT23-3, and the part is specified for extended temperature operation.
IC VREF SERIES 0.39% SOT23-3 Product overview: MAX6041BEUR-T from Analog Devices Inc./Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6041BEUR-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6041BEUR-T |
| Product Name | SOT23 Precision Voltage Reference IC |
| Type | Series |