The ADR06ARZ is a 3.0 V precision voltage reference in an 8-lead SOIC package, offering ±0.2% initial accuracy and a temperature coefficient of 10 ppm/°C. It operates from a 5.0 V to 36.0 V supply, delivers up to 10 mA output current, and is specified for the extended industrial temperature range of −40°C to +125°C. The device requires no external capacitor and is qualified for automotive applications. It is pin-compatible with industry-standard REF06.
IC VREF SERIES 0.2% 8SOIC Product overview: ADR06ARZ from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ADR06ARZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-ADR06ARZ |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |