The MAX6034AEXR21-T is a precision, micropower, low-dropout series voltage reference in a 3-pin SC70 package, designed for battery-powered and space-constrained applications. It provides a 2.048V output with ±0.2% initial accuracy and a maximum temperature coefficient of 30ppm/°C. The device operates from a 2.5V to 5.5V input supply, draws a maximum supply current of 115µA, and maintains stability with load capacitance from 0 to 1µF without requiring an external compensation capacitor. It has a maximum dropout voltage of 200mV at 1mA load current and can source up to 1mA or sink up to 200µA. The operational temperature range is -40°C to +85°C.
Voltage References Precision, Micropower, Low-Dropout, SC70 Product overview: MAX6034AEXR21+T from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6034AEXR21+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6034AEXR21+T |
| Product Name | Precision Voltage Reference IC |
| Type | Series Precision References |