The MAX6029EUK21+T is a precision voltage reference IC in a 5-pin SOT23 surface-mount package, designed for low-power applications such as battery-operated systems and precision instrumentation. It provides a 2.048V output with a maximum initial accuracy of ±0.15% and a maximum temperature coefficient of 30ppm/°C. The device operates from a 2.5V to 12.6V supply, draws a maximum supply current of 5.25µA, and features a 200mV dropout voltage. It sources up to 4mA and sinks up to 1mA, is stable with capacitive loads up to 10µF without external compensation, and is specified over the -40°C to +85°C temperature range.
Voltage References Ultra-Low-Power Precision Series Voltage Product overview: MAX6029EUK21+T from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Low-Power, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6029EUK21+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6029EUK21+T |
| Product Name | Low-Power Precision Voltage Reference IC |
| Type | Series Precision References |