The AD587JN is a precision 10 V voltage reference in an 8-lead PDIP package, designed for use with 8- to 16-bit DACs and ADCs. It has an initial output voltage accuracy of ±10 mV and a maximum temperature coefficient of 20 ppm/°C over 0°C to 70°C. The device operates with a quiescent current of up to 4 mA and offers noise performance of typically 4 μV p-p from 0.1 Hz to 10 Hz. Pin assignments are industry-standard, enabling direct upgrades in existing designs. It includes a noise-reduction pin and an output trim option for enhanced precision. The AD587JN is specified for operation from 0°C to 70°C and is RoHS compliant when marked with a Z suffix, though this variant does not include the suffix.
IC VREF SERIES PREC 10V 8DIP / Voltage Reference IC V 8-PDIP Product overview: AD587JN from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AD587JN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-AD587JN |
| Product Name | 10V Precision Voltage Reference IC |
| Package Type | Other; Tube |