The LTC6655CHMS8-5#PBF is a precision voltage reference IC in an 8-lead plastic MSOP package, offering a 5V output with ±0.025% maximum initial accuracy and a maximum drift of 2ppm/°C. It operates over a temperature range of -40°C to 125°C, features low noise of 0.25ppm (0.1Hz to 10Hz) and 0.21ppm (10Hz to 1kHz) RMS, and supports sourcing and sinking up to ±5mA with a dropout of 500mV. The device operates from a supply voltage up to 13.2V and includes a low-power shutdown mode consuming less than 20µA.
IC VREF SERIES 0.05% 8MSOP Product overview: LTC6655CHMS8-5#PBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LTC6655CHMS8-5#P
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LTC6655CHMS8-5#PBF |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |