The LT6658AIMSE-3#PBF is a precision dual-output voltage reference with one output configurable to 3V and the other configurable up to 6V, designed for driving high-resolution ADCs and DACs while simultaneously powering microcontrollers. It is packaged in a 16-lead plastic MSOP with an exposed thermal pad. The A-grade variant offers a maximum initial accuracy of ±0.05%, a maximum temperature drift of 10ppm/°C, and a low output noise of 1.5ppm (0.1Hz to 10Hz). Output 1 can source up to 150mA and sink 20mA, while output 2 can source 50mA and sink 20mA. It operates from a supply voltage up to 36V and is specified for a junction temperature range of -40°C to 85°C.
IC VREF SERIES 6V 0.05% 16MSOP Product overview: LT6658AIMSE-3#PBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 6V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT6658AIMSE-3#PB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT6658AIMSE-3#PBF |
| Product Name | 6V Precision Voltage Reference IC |
| Type | Series, Dual |
| VREF Type | Programmable |
| Package Type | Other; Tube |