The LT1790 is a family of micropower SOT-23 low dropout voltage references designed for battery-operated systems and precision applications, offering output voltages including 3.0V. The LT1790BCS6-3 variant features 0.1% maximum initial accuracy, 25ppm/°C maximum temperature drift, and operates from -40°C to 85°C with a maximum supply current of 60µA. It supports both sourcing and sinking current, has a dropout voltage optimized for low supply ranges, and is packaged in a 6-lead plastic TSOT-23 package measuring 1mm in height. The device is guaranteed operational from -40°C to 125°C junction temperature and is suitable for negative voltage reference configurations.
IC VREF SERIES 0.1% TSOT23-6 Product overview: LT1790BCS6-3#TRMPBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1790BCS6-3#TRM
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT1790BCS6-3#TRMPBF |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tape & Reel (TR) |