The LT1236AIN8-10 is a precision voltage reference IC designed for high-accuracy applications such as ADCs, DACs, and precision regulators. It provides a 10V output with a maximum initial accuracy of 0.05% and a temperature coefficient of 5 ppm/°C maximum. The device operates in both series and shunt modes, sourcing and sinking up to 10 mA, and features output noise below 6.0 μV peak-to-peak from 0.1 Hz to 10 Hz. It is housed in an 8-lead plastic DIP package measuring 10.16 mm × 7.62 mm. The part is rated for an industrial temperature range of -40°C to 85°C and exhibits a long-term stability of 30 ppm over 1000 hours. It is pin-compatible with the AD586 and AD587.
IC VREF SERIES 0.05% 8DIP Product overview: LT1236AIN8-10#PBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1236AIN8-10#PB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT1236AIN8-10#PBF |
| Product Name | Precision Voltage Reference IC |
| Type | Shunt / Zener; Buried-Zener; Series, Shunt, Buried Zener |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |