The AD581JH is a 3-pin, hermetically sealed TO-5 metal can voltage reference IC providing a precise 10.00 V output from an unregulated 12 V to 30 V supply. It is specified for operation from 0°C to 70°C with an initial output voltage tolerance of ±30 mV and a temperature coefficient of 30 ppm/°C maximum. The device delivers up to 10 mA output current and has a maximum quiescent current of 1.0 mA. It offers 25 ppm/1000 hrs long-term stability and is designed for use with 8- to 14-bit ADCs and DACs. The package is the TO-5 (H-03B) style. MIL-STD-883 compliant versions are available.
IC VREF SERIES 0.3% TO5-3 Product overview: AD581JH from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AD581JH can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-AD581JH |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Bulk |