The LT1021BCN8-5 is a precision voltage reference IC with a 5V output, designed for applications requiring low noise and low drift, such as A/D and D/A converters, precision regulators, and inertial navigation systems. It is housed in an 8-lead PDIP (N8) package. The device operates over an industrial temperature range of -40°C to 85°C and supports both series and shunt modes. It offers a maximum temperature drift of 5 ppm/°C, output noise of less than 3.0 µV P-P (0.1Hz to 10Hz), and can source or sink up to 10mA. The initial output voltage tolerance is ±0.5% and the long-term stability is 15 ppm over 1000 hours.
IC VREF SERIES 1% 8DIP Product overview: LT1021BCN8-5#PBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1021BCN8-5#PBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT1021BCN8-5#PBF |
| Product Name | Precision Voltage Reference IC |
| Type | Buried-Zener; Series, Buried Zener |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |