The LT1019 is a precision bandgap voltage reference designed for series or shunt operation with low drift and high line rejection. It is available in 2.5V, 4.5V, 5V, and 10V output options, with the LT1019ACN8-2.5 variant providing a 2.5V output in an 8-pin PDIP package. The device has a typical temperature coefficient of 5 ppm/°C over 0°C to 70°C and an initial output voltage tolerance of ±0.05%. It supports ±10mA output current, operates with a minimum input-output voltage differential of less than 1V in series mode, and features ultralow line regulation of 0.5 ppm/V. The package is a surface-mount compatible 8-lead PDIP with an internally connected case ground.
IC VREF SERIES 0.05% 8DIP Product overview: LT1019ACN8-2.5#PBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1019ACN8-2.5#P
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT1019ACN8-2.5#PBF |
| Product Name | Precision Voltage Reference IC |
| Type | Shunt / Zener; Series, Shunt |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |