The LT1004IZ-2.5#PBF is a 2-terminal micropower voltage reference in a 3-lead plastic TO-92 package, designed for low current operation and high accuracy in battery-powered systems. It provides a 2.5V reference voltage with guaranteed initial accuracy of ±20mV and operates at a minimum current of 10µA. The device maintains performance across an operating temperature range of -40°C to 85°C, with a temperature coefficient of 20ppm/°C and reverse dynamic impedance of 1.5Ω at 100µA. It is pin-for-pin compatible with the LM185/LM385 series.
IC VREF SHUNT 0.8% TO92-3 Product overview: LT1004IZ-2.5#PBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1004IZ-2.5#PBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT1004IZ-2.5#PBF |
| Product Name | Precision Voltage Reference IC |
| Type | Shunt / Zener; Shunt |