The ADR512 is a precision 1.200 V shunt voltage reference in a 3 mm × 3 mm SOT-23 package, designed for space-constrained applications such as battery-powered devices and precision data acquisition systems. It requires no external capacitor, operates from 100 µA to 10 mA, and features an initial accuracy of ±0.3%, a temperature coefficient of 60 ppm/°C, and output noise of 4 µV p-p (0.1 Hz to 10 Hz). An optional TRIM terminal allows voltage adjustment within ±0.5% without altering temperature performance. The device is rated for operation from −40°C to +85°C.
IC VREF SHUNT 0.3% SOT23-3 Product overview: ADR512ARTZ-REEL7 from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ADR512ARTZ-REEL7
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-ADR512ARTZ-REEL7 |
| Product Name | SOT23 Precision Voltage Reference IC |
| Type | Shunt / Zener; Shunt |