The ADR4520ARZ-R7 is a precision voltage reference IC with a 2.048 V output, designed for high accuracy applications such as data acquisition and medical devices. It operates over a −40°C to +125°C temperature range and is housed in an 8-lead SOIC package. The device has a maximum initial output voltage error of ±0.04%, a temperature coefficient of 4 ppm/°C (box method) or 8 ppm/°C (bowtie method), and output noise of 1 μV p-p from 0.1 Hz to 10 Hz. It supports a supply voltage of 3 V to 15 V, sources up to +10 mA and sinks −10 mA, and draws a maximum quiescent current of 950 μA. The part is AEC-Q100 qualified for automotive applications.
IC VREF SERIES 0.04% 8SOIC Product overview: ADR4520ARZ-R7 from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ADR4520ARZ-R7 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-ADR4520ARZ-R7 |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tape & Reel (TR) |