The ADR445BRZ is a precision voltage reference IC with a 5.000 V output, 3 ppm/°C temperature coefficient, and ±2 mV initial accuracy. It operates from a 3 V to 18 V supply, supports 10 mA sourcing and −5 mA sinking, and maintains ultralow noise of 2.25 µV p-p (0.1 Hz to 10 Hz). Packaged in an 8-lead SOIC_N, it is specified for the extended industrial temperature range of −40°C to +125°C.
IC VREF SERIES 0.04% 8SOIC Product overview: ADR445BRZ from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ADR445BRZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-ADR445BRZ |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |