The AD584TH is a precision voltage reference offering pin-programmable output voltages of 10.000 V, 7.500 V, 5.000 V, and 2.500 V, with a 2.500 V output specified for this variant. It operates over a temperature range of −55°C to +125°C and has a maximum temperature coefficient of 15 ppm/°C. The device is housed in an 8-pin TO-99 metal can package and includes a strobe terminal for power control, reducing quiescent current to approximately 100 µA in the off state. It provides 10 mA output current capability and is MIL-STD-883 compliant.
IC VREF SERIES 0.14% TO99-8 Product overview: AD584TH from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AD584TH can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-AD584TH |
| Product Name | Precision Voltage Reference IC |
| Type | Series |