The AD1582ARTZ-REEL7 is a precision, micropower, series-mode voltage reference with a 2.5 V output, housed in a 3-lead SOT-23 surface-mount package. It operates from a supply voltage of 2.7 V to 12 V with a maximum quiescent current of 70 μA and can source or sink up to 5 mA of load current. The device has an initial accuracy of 0.80% and a temperature coefficient of 100 ppm/°C, and is specified for operation from −40°C to +125°C. It is RoHS compliant and designed for low-power, battery-operated applications.
IC VREF SERIES 0.8% SOT23-3 Product overview: AD1582ARTZ-REEL7 from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AD1582ARTZ-REEL7
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-AD1582ARTZ-REEL7 |
| Product Name | SOT23 Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tape & Reel (TR) |