ERSAELECTRONICS PTE. LTD. Operational Amplifier IC 687-OP37FP

Description
IC OPAMP GP 1 CIRCUIT 8DIP Product overview: OP37FP from Analog Devices Inc./Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP37FP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 1 CIRCUIT 8DIP Product overview: OP37FP from Analog Devices Inc./Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP37FP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-OP37FP
Operational Amplifier IC 687-OP37FP
IC OPAMP GP 1 CIRCUIT 8DIP Product overview: OP37FP from Analog Devices Inc./Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP37FP can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT 8DIP Product overview: OP37FP from Analog Devices Inc./Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP37FP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-OP37FP
Product Name Operational Amplifier IC
Slew Rate 17 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-AD210AN - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) ? to 16.5 volts
Slew Rate 1 V/µs
Bandwidth 0.0200 MHz
View Details
4MHZ Operational Amplifier IC - 687-AD711KR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 20 V/µs
Bandwidth 4 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Dual 3V 6V Operational Amplifier IC - 687-AD22037Z-RL7 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 3 to 6 volts
Bandwidth 0.0025 MHz
View Details
Operational Amplifier IC - 687-AD204KY - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Bandwidth 0.0050 MHz
Operating Temperature -40 C (-40 F)
View Details