ERSAELECTRONICS PTE. LTD. 22V 8MHZ Operational Amplifier IC 687-OP27AZ/883

Description
Op Amp Single Low Noise Amplifier ±22V 8-Pin CDIP / IC OPAMP PREC 8MHZ LN 8CDIP Product overview: OP27AZ/883 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V, 8MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 22V, 8MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP27AZ/883 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Op Amp Single Low Noise Amplifier ±22V 8-Pin CDIP / IC OPAMP PREC 8MHZ LN 8CDIP Product overview: OP27AZ/883 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V, 8MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 22V, 8MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP27AZ/883 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22V 8MHZ Operational Amplifier IC - 687-OP27AZ/883 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22V 8MHZ Operational Amplifier IC
687-OP27AZ/883
22V 8MHZ Operational Amplifier IC 687-OP27AZ/883
Op Amp Single Low Noise Amplifier ±22V 8-Pin CDIP / IC OPAMP PREC 8MHZ LN 8CDIP Product overview: OP27AZ/883 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V, 8MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 22V, 8MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP27AZ/883 can be used for catalog matching and distributor lookup.

Op Amp Single Low Noise Amplifier ±22V 8-Pin CDIP / IC OPAMP PREC 8MHZ LN 8CDIP Product overview: OP27AZ/883 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V, 8MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 22V, 8MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP27AZ/883 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-OP27AZ/883
Product Name 22V 8MHZ Operational Amplifier IC
Package Type Tube/Rail
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Slew Rate 3 V/µs
Bandwidth 0.0500 MHz
Operating Temperature 0 C (32 F)
View Details
Specs
Slew Rate 13 V/µs
Bandwidth 6 MHz
Operating Temperature -55 C (-67 F)
View Details
Dual 18V 900KHZ Operational Amplifier IC - 687-AD708JN - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 0.3000 V/µs
Bandwidth 0.9000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Specs
Standards RoHS
Slew Rate 275 V/µs
Bandwidth 90 MHz
View Details