ERSAELECTRONICS PTE. LTD. Dual 18V 900KHZ Operational Amplifier IC 687-AD708JN

Description
Op Amp Dual Precision Amplifier ±18V 8-Pin PDIP N / IC OPAMP GP 900KHZ 8DIP Product overview: AD708JN from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, 900KHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18V, 900KHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD708JN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Op Amp Dual Precision Amplifier ±18V 8-Pin PDIP N / IC OPAMP GP 900KHZ 8DIP Product overview: AD708JN from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, 900KHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18V, 900KHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD708JN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 18V 900KHZ Operational Amplifier IC - 687-AD708JN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 18V 900KHZ Operational Amplifier IC
687-AD708JN
Dual 18V 900KHZ Operational Amplifier IC 687-AD708JN
Op Amp Dual Precision Amplifier ±18V 8-Pin PDIP N / IC OPAMP GP 900KHZ 8DIP Product overview: AD708JN from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, 900KHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18V, 900KHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD708JN can be used for catalog matching and distributor lookup.

Op Amp Dual Precision Amplifier ±18V 8-Pin PDIP N / IC OPAMP GP 900KHZ 8DIP Product overview: AD708JN from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, 900KHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18V, 900KHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD708JN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-AD708JN
Product Name Dual 18V 900KHZ Operational Amplifier IC
Slew Rate 0.3000 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-AD524AD - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Slew Rate 5 V/µs
Bandwidth 1 MHz
View Details
Operational Amplifier IC - 687-AD210JN - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Slew Rate 1 V/µs
Bandwidth 0.0200 MHz
View Details
Specs
Slew Rate 3 V/µs
Bandwidth 0.0500 MHz
Operating Temperature -55 C (-67 F)
View Details
Operational Amplifier IC - 687-AD204KY - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Bandwidth 0.0050 MHz
Operating Temperature -40 C (-40 F)
View Details