ERSAELECTRONICS PTE. LTD. Operational Amplifier IC 687-OP21GJ

Description
IC OPAMP GP 1 CIRCUIT TO99-8 Product overview: OP21GJ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP21GJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 1 CIRCUIT TO99-8 Product overview: OP21GJ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP21GJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-OP21GJ
Operational Amplifier IC 687-OP21GJ
IC OPAMP GP 1 CIRCUIT TO99-8 Product overview: OP21GJ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP21GJ can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT TO99-8 Product overview: OP21GJ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP21GJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-OP21GJ
Product Name Operational Amplifier IC
Slew Rate 0.2500 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Dual 40MA SSOP Operational Amplifier IC - 687-AD604ARS - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 170 V/µs
Bandwidth 40 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Operational Amplifier IC - 687-AD526AD - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Slew Rate 24 V/µs
Bandwidth 4 MHz
View Details
Specs
Standards RoHS
Slew Rate 275 V/µs
Bandwidth 35 MHz
View Details
Operational Amplifier IC - 687-AD711JRZ-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 9 volts
Quiescent Current (IQ) 3400 to ? microamps
View Details