The NJM4565M is a dual operational amplifier in a DMP8 package, designed for high-gain, wide-bandwidth applications with low noise performance. It operates from ±4V to ±18V supply voltages, features a typical gain bandwidth product of 4MHz, and a slew rate of 4V/μs. The device supports output swing up to ±14V with a 2kΩ load and can drive currents up to 25mA. It is rated for operation from -40°C to +85°C and consumes 4.5mA to 7mA quiescent current. The package dimensions and pin configuration follow the DMP8 standard.
Operational Amplifiers - Op Amps Dual Product overview: NJM4565M-TE3 from Nisshinbo Micro Devices is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM4565M-TE3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 687-NJM4565M-TE3 |
| Product Name | Dual Operational Amplifier IC |
| Standards | RoHS |