ERSAELECTRONICS PTE. LTD. 18V Operational Amplifier IC 687-AD711BQ

Description
Precision, Low Cost, High Speed, BiFET Op Amp / Op Amp Single High Speed Amplifier ±18V 8-Pin CDIP Product overview: AD711BQ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD711BQ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Precision, Low Cost, High Speed, BiFET Op Amp / Op Amp Single High Speed Amplifier ±18V 8-Pin CDIP Product overview: AD711BQ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD711BQ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
18V Operational Amplifier IC - 687-AD711BQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V Operational Amplifier IC
687-AD711BQ
18V Operational Amplifier IC 687-AD711BQ
Precision, Low Cost, High Speed, BiFET Op Amp / Op Amp Single High Speed Amplifier ±18V 8-Pin CDIP Product overview: AD711BQ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD711BQ can be used for catalog matching and distributor lookup.

Precision, Low Cost, High Speed, BiFET Op Amp / Op Amp Single High Speed Amplifier ±18V 8-Pin CDIP Product overview: AD711BQ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD711BQ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-AD711BQ
Product Name 18V Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Supply Voltage (VS) 2.3 volts
Slew Rate 1.2 V/µs
View Details
Specs
Slew Rate 120 V/µs
Bandwidth 20 MHz
Operating Temperature 0 C (32 F)
View Details
2.3MA Operational Amplifier IC - 687-AD640BD - ERSAELECTRONICS PTE. LTD.
Specs
Bandwidth 350 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Bulk
View Details
Specs
Standards RoHS
Slew Rate 1.2 V/µs
Bandwidth 0.8000 MHz
View Details