ERSAELECTRONICS PTE. LTD. Low-Power 1GHz SOT23 Operational Amplifier IC 687-MAX4228ESD

Description
1GHz, Low-Power, SOT23, Current-Feedback Amplifiers with Shutdown | IC OPAMP CFA 2 CIRCUIT 14SOIC Product overview: MAX4228ESD from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1GHz, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1GHz, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX4228ESD can be used for catalog matching and distributor lookup.
Request a Quote
Description
1GHz, Low-Power, SOT23, Current-Feedback Amplifiers with Shutdown | IC OPAMP CFA 2 CIRCUIT 14SOIC Product overview: MAX4228ESD from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1GHz, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1GHz, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX4228ESD can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Power 1GHz SOT23 Operational Amplifier IC - 687-MAX4228ESD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 1GHz SOT23 Operational Amplifier IC
687-MAX4228ESD
Low-Power 1GHz SOT23 Operational Amplifier IC 687-MAX4228ESD
1GHz, Low-Power, SOT23, Current-Feedback Amplifiers with Shutdown | IC OPAMP CFA 2 CIRCUIT 14SOIC Product overview: MAX4228ESD from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1GHz, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1GHz, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX4228ESD can be used for catalog matching and distributor lookup.

1GHz, Low-Power, SOT23, Current-Feedback Amplifiers with Shutdown | IC OPAMP CFA 2 CIRCUIT 14SOIC Product overview: MAX4228ESD from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1GHz, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1GHz, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX4228ESD can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-MAX4228ESD
Product Name Low-Power 1GHz SOT23 Operational Amplifier IC
Slew Rate 1700 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-AD625CDZ - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Slew Rate 5 V/µs
Bandwidth 25 MHz
View Details
Specs
Bandwidth 350 MHz
Operating Temperature 0 C (32 F)
Package Type Tube
View Details
Specs
Standards RoHS
Slew Rate 1.8 V/µs
Bandwidth 1 MHz
View Details
Specs
Standards RoHS
Supply Voltage (VS) 2.2 volts
Slew Rate 0.0600 V/µs
View Details