ERSAELECTRONICS PTE. LTD. 5.5V 11V MSOP Operational Amplifier IC 687-LTC2053IMS8-SYNC#TRPBF

Description
INST Amp Single R-R I/O ±5.5V/11V 8-Pin MSOP T/R Product overview: LTC2053IMS8-SYNC#TRP BF from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 11V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, 11V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LTC2053IMS8-SYNC #TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
INST Amp Single R-R I/O ±5.5V/11V 8-Pin MSOP T/R Product overview: LTC2053IMS8-SYNC#TRP BF from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 11V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, 11V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LTC2053IMS8-SYNC #TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V 11V MSOP Operational Amplifier IC
687-LTC2053IMS8-SYNC#TRPBF
5.5V 11V MSOP Operational Amplifier IC 687-LTC2053IMS8-SYNC#TRPBF
INST Amp Single R-R I/O ±5.5V/11V 8-Pin MSOP T/R Product overview: LTC2053IMS8-SYNC#TRP BF from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 11V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, 11V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LTC2053IMS8-SYNC #TRPBF can be used for catalog matching and distributor lookup.

INST Amp Single R-R I/O ±5.5V/11V 8-Pin MSOP T/R Product overview: LTC2053IMS8-SYNC#TRPBF from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 11V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, 11V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LTC2053IMS8-SYNC#TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-LTC2053IMS8-SYNC#TRPBF
Product Name 5.5V 11V MSOP Operational Amplifier IC
Standards RoHS
Supply Voltage (VS) 2.7 to 11 volts
Bandwidth 0.2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Slew Rate 3 V/µs
Bandwidth 0.0500 MHz
Operating Temperature 0 C (32 F)
View Details
Specs
Slew Rate 2.1 V/µs
Bandwidth 0.5000 MHz
Operating Temperature -40 C (-40 F)
View Details
Operational Amplifier IC - 687-AD526CDZ - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Slew Rate 24 V/µs
Bandwidth 4 MHz
View Details
Specs
Standards RoHS
Supply Voltage (VS) 4 volts
Quiescent Current (IQ) 1200 to ? microamps
View Details