ERSAELECTRONICS PTE. LTD. Low-Power 1.4MHZ 8V 16V Operational Amplifier IC 687-ICL7631ECSE-T

Description
IC OPAMP GP 1.4MHZ RRO 16SOIC / Op Amp Triple Low Power Amplifier R-R O/P ±8V/16V 16-Pin SOIC N T/R Product overview: ICL7631ECSE-T from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.4MHZ, 8V, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1.4MHZ, 8V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ICL7631ECSE-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 1.4MHZ RRO 16SOIC / Op Amp Triple Low Power Amplifier R-R O/P ±8V/16V 16-Pin SOIC N T/R Product overview: ICL7631ECSE-T from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.4MHZ, 8V, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1.4MHZ, 8V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ICL7631ECSE-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Power 1.4MHZ 8V 16V Operational Amplifier IC - 687-ICL7631ECSE-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 1.4MHZ 8V 16V Operational Amplifier IC
687-ICL7631ECSE-T
Low-Power 1.4MHZ 8V 16V Operational Amplifier IC 687-ICL7631ECSE-T
IC OPAMP GP 1.4MHZ RRO 16SOIC / Op Amp Triple Low Power Amplifier R-R O/P ±8V/16V 16-Pin SOIC N T/R Product overview: ICL7631ECSE-T from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.4MHZ, 8V, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1.4MHZ, 8V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ICL7631ECSE-T can be used for catalog matching and distributor lookup.

IC OPAMP GP 1.4MHZ RRO 16SOIC / Op Amp Triple Low Power Amplifier R-R O/P ±8V/16V 16-Pin SOIC N T/R Product overview: ICL7631ECSE-T from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.4MHZ, 8V, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1.4MHZ, 8V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ICL7631ECSE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-ICL7631ECSE-T
Product Name Low-Power 1.4MHZ 8V 16V Operational Amplifier IC
Bandwidth 1.4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Supply Voltage (VS) 2.3 volts
Slew Rate 1.2 V/µs
View Details
Specs
Slew Rate 13 V/µs
Bandwidth 0.2000 MHz
Operating Temperature 0 C (32 F)
View Details
Specs
Standards RoHS
Supply Voltage (VS) 5 volts
Slew Rate 0.2200 V/µs
View Details
Specs
Standards RoHS
Supply Voltage (VS) 5 volts
Slew Rate 275 V/µs
View Details