ERSAELECTRONICS PTE. LTD. Low-Power 18V Operational Amplifier IC 687-AD548AH

Description
Precision, Low Power BiFET Op Amp / Op Amp Single Low Power Amplifier ±18V 8-Pin TO-99 Product overview: AD548AH from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD548AH can be used for catalog matching and distributor lookup.
Request a Quote
Description
Precision, Low Power BiFET Op Amp / Op Amp Single Low Power Amplifier ±18V 8-Pin TO-99 Product overview: AD548AH from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD548AH can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Power 18V Operational Amplifier IC - 687-AD548AH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 18V Operational Amplifier IC
687-AD548AH
Low-Power 18V Operational Amplifier IC 687-AD548AH
Precision, Low Power BiFET Op Amp / Op Amp Single Low Power Amplifier ±18V 8-Pin TO-99 Product overview: AD548AH from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD548AH can be used for catalog matching and distributor lookup.

Precision, Low Power BiFET Op Amp / Op Amp Single Low Power Amplifier ±18V 8-Pin TO-99 Product overview: AD548AH from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD548AH can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-AD548AH
Product Name Low-Power 18V Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Slew Rate 70 V/µs
Bandwidth 12 MHz
Operating Temperature -55 C (-67 F)
View Details
Specs
Slew Rate 1.8 V/µs
Bandwidth 1 MHz
Operating Temperature -55 C (-67 F)
View Details
Operational Amplifier IC - 687-AD524CD - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Slew Rate 5 V/µs
Bandwidth 1 MHz
View Details