ERSAELECTRONICS PTE. LTD. Dual 1MHZ 1V Operational Amplifier IC 687-ADA4098-2HRZ-RL7

Description
DUAL PRECISION, 1MHZ, 1V/US OTT Product overview: ADA4098-2HRZ-RL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHZ, 1V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHZ, 1V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ADA4098-2HRZ-RL7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DUAL PRECISION, 1MHZ, 1V/US OTT Product overview: ADA4098-2HRZ-RL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHZ, 1V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHZ, 1V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ADA4098-2HRZ-RL7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 1MHZ 1V Operational Amplifier IC
687-ADA4098-2HRZ-RL7
Dual 1MHZ 1V Operational Amplifier IC 687-ADA4098-2HRZ-RL7
DUAL PRECISION, 1MHZ, 1V/US OTT Product overview: ADA4098-2HRZ-RL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHZ, 1V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHZ, 1V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ADA4098-2HRZ-RL7 can be used for catalog matching and distributor lookup.

DUAL PRECISION, 1MHZ, 1V/US OTT Product overview: ADA4098-2HRZ-RL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHZ, 1V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHZ, 1V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ADA4098-2HRZ-RL7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-ADA4098-2HRZ-RL7
Product Name Dual 1MHZ 1V Operational Amplifier IC
Standards RoHS
Supply Voltage (VS) 3 to 50 volts
Slew Rate 0.8500 V/µs
Bandwidth 1.05 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Bulk
View Details
Specs
Operating Temperature -55 C (-67 F)
Package Type Bulk
View Details
Specs
Slew Rate 20 V/µs
Bandwidth 4 MHz
Operating Temperature 0 C (32 F)
View Details