ERSAELECTRONICS PTE. LTD. Operational Amplifier IC 687-AD711JR

Description
IC OPAMP JFET 1 CIRCUIT 8SOIC Product overview: AD711JR from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD711JR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC OPAMP JFET 1 CIRCUIT 8SOIC Product overview: AD711JR from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD711JR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AD711JR is a high-speed, precision monolithic operational amplifier in an 8-pin plastic SOIC package. It is rated for the commercial temperature range of 0°C to 70°C and features a minimum unity gain bandwidth of 3 MHz, a slew rate of 16 V/μs, and a settling time of 1 ms to ±0.01%. The input offset voltage is specified at 2 mV maximum, with an input bias current of 50 pA maximum and input offset current of 25 pA maximum. It operates from ±4.5 V to ±18 V supplies with a quiescent current of 3.4 mA. The device supports applications requiring low noise and high dc precision, such as 12-bit DAC and ADC buffering, and active filtering. It meets the EIA-481A standard for tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The AD711JR is a high-speed, precision monolithic operational amplifier in an 8-pin plastic SOIC package. It is rated for the commercial temperature range of 0°C to 70°C and features a minimum unity gain bandwidth of 3 MHz, a slew rate of 16 V/μs, and a settling time of 1 ms to ±0.01%. The input offset voltage is specified at 2 mV maximum, with an input bias current of 50 pA maximum and input offset current of 25 pA maximum. It operates from ±4.5 V to ±18 V supplies with a quiescent current of 3.4 mA. The device supports applications requiring low noise and high dc precision, such as 12-bit DAC and ADC buffering, and active filtering. It meets the EIA-481A standard for tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-AD711JR
Operational Amplifier IC 687-AD711JR
IC OPAMP JFET 1 CIRCUIT 8SOIC Product overview: AD711JR from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD711JR can be used for catalog matching and distributor lookup.

IC OPAMP JFET 1 CIRCUIT 8SOIC Product overview: AD711JR from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD711JR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-AD711JR
Product Name Operational Amplifier IC
Slew Rate 20 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-AD624SD - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Slew Rate 5 V/µs
Bandwidth 25 MHz
View Details
Specs
Slew Rate 13 V/µs
Bandwidth 0.2000 MHz
Operating Temperature 0 C (32 F)
View Details
Specs
Standards RoHS
Supply Voltage (VS) 2 volts
Quiescent Current (IQ) 1200 to ? microamps
View Details