ERSAELECTRONICS PTE. LTD. Quad 24MHZ 5V Operational Amplifier IC 687-AD8648WARUZ-RL

Description
QUAD, 24MHZ, RRIO, 5V OP AMP Product overview: AD8648WARUZ-RL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 24MHZ, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 24MHZ, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8648WARUZ-RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
QUAD, 24MHZ, RRIO, 5V OP AMP Product overview: AD8648WARUZ-RL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 24MHZ, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 24MHZ, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8648WARUZ-RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 24MHZ 5V Operational Amplifier IC - 687-AD8648WARUZ-RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 24MHZ 5V Operational Amplifier IC
687-AD8648WARUZ-RL
Quad 24MHZ 5V Operational Amplifier IC 687-AD8648WARUZ-RL
QUAD, 24MHZ, RRIO, 5V OP AMP Product overview: AD8648WARUZ-RL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 24MHZ, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 24MHZ, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8648WARUZ-RL can be used for catalog matching and distributor lookup.

QUAD, 24MHZ, RRIO, 5V OP AMP Product overview: AD8648WARUZ-RL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 24MHZ, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 24MHZ, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8648WARUZ-RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-AD8648WARUZ-RL
Product Name Quad 24MHZ 5V Operational Amplifier IC
Slew Rate 11 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-AD210BN - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Slew Rate 1 V/µs
Bandwidth 0.0200 MHz
View Details
Specs
Standards RoHS
Supply Voltage (VS) 2.2 volts
Slew Rate 0.0600 V/µs
View Details