ERSAELECTRONICS PTE. LTD. 8-bit 200MHz Operational Amplifier IC 687-AD8320ARP-REEL

Description
PSOP 8-Bit Ser 200MHz Digital Ctrl VGA Product overview: AD8320ARP-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 200MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8-bit, 200MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8320ARP-REEL can be used for catalog matching and distributor lookup.
Request a Quote
Description
PSOP 8-Bit Ser 200MHz Digital Ctrl VGA Product overview: AD8320ARP-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 200MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8-bit, 200MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8320ARP-REEL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 200MHz Operational Amplifier IC - 687-AD8320ARP-REEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 200MHz Operational Amplifier IC
687-AD8320ARP-REEL
8-bit 200MHz Operational Amplifier IC 687-AD8320ARP-REEL
PSOP 8-Bit Ser 200MHz Digital Ctrl VGA Product overview: AD8320ARP-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 200MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8-bit, 200MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8320ARP-REEL can be used for catalog matching and distributor lookup.

PSOP 8-Bit Ser 200MHz Digital Ctrl VGA Product overview: AD8320ARP-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 200MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8-bit, 200MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8320ARP-REEL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-AD8320ARP-REEL
Product Name 8-bit 200MHz Operational Amplifier IC
Standards RoHS
Supply Voltage (VS) 9 volts
Bandwidth 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-AD526AD - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Slew Rate 24 V/µs
Bandwidth 4 MHz
View Details
50MA Operational Amplifier IC - 687-AD585SQ/883 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 10 V/µs
Bandwidth 2 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Dual 18V 900KHZ Operational Amplifier IC - 687-AD708JN - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 0.3000 V/µs
Bandwidth 0.9000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details