The 2N4391, 2N4392, and 2N4393 are N-channel JFETs designed for low-noise analog switching, chopper, and commutator applications. The PN4392 is a through-hole variant in the TO-92 package, weighing approximately 0.19 grams, with a molded plastic case rated UL 94 V-0. It has a gate-to-source breakdown voltage of -40 V, a drain-to-source saturation current of 25 to 75 mA, and a gate-to-source cutoff voltage ranging from -2 to -5 V. The device supports continuous power dissipation of up to 1800 mW and operates from -55 to 125 °C. RoHS compliant.
JFETs JFET N-Channel -40V Low Noise Product overview: PN4392 from InterFET is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, -40V. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, -40V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-PN4392 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 288-PN4392 |
| Product Name | N-Channel -40V Bipolar Transistor |
| Package Type | Bulk |