The 2N6678 is an NPN high-power silicon transistor in a TO-3 (TO-204AA) package, designed for switching and amplification applications. It has a collector-emitter voltage rating of 400 Vdc, a collector current rating of 15 Adc, and a total power dissipation of 6 W at 25°C. The device meets MIL-PRF-19500/538 qualifications for JAN, JANTX, and JANTXV grades. Thermal resistance from junction to case is 1°C/W, and the operating and storage temperature range is -65°C to +200°C.
Trans GP BJT NPN 400V 15A 3000mW 3-Pin(2+Tab) TO-3 Product overview: JANTXV2N6678 from Aeroflex is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 15A, 3000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 15A, 3000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-JANTXV2N6678 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-JANTXV2N6678 |
| Product Name | 400V 15A 3000mW Bipolar Transistor |
| IC(max) | 15000 milliamps |