The 2N4117/A, 2N4118/A, and 2N4119/A are N-channel JFETs designed for ultra-high input impedance applications such as low-leakage input buffers and high-frequency amplifiers. The PN4117A variant is packaged in a TO-92 case with a weight of approximately 0.19 grams and a molded plastic case rated UL 94 V-0. It features a gate-to-source breakdown voltage of -40 V, a gate-to-source cutoff voltage range of -0.6 V to -1.8 V, a drain-to-source saturation current of 0.03 mA to 0.09 mA, a forward transconductance of 70 μS to 210 μS, and an input capacitance of 3 pF typical. The device operates at junction temperatures from -55 °C to 125 °C and is RoHS compliant.
JFETs JFET N-Channel -40V Low Ciss Product overview: PN4117A from InterFET is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, -40V. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, -40V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-PN4117A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 288-PN4117A |
| Product Name | N-Channel -40V Bipolar Transistor |
| Package Type | Bulk |