The HFD4/12-SR is a subminiature signal relay with a 12VDC coil, SMT termination, and tape and reel packaging. It features a 2C contact arrangement with a contact rating of 2A at 30VDC and a maximum switching voltage of 250VAC / 220VDC. The relay has a surge withstand voltage of up to 2500V, operates within an ambient temperature range of -40°C to 85°C, and meets IEC62368-1 safety standards. It weighs approximately 0.8g and complies with RoHS and low halogen requirements per IEC 61249-2-21. The package is plastic sealed with a J-leg SMT footprint suitable for high-density mounting.
Signal Relay 12VDC 2A DPDT( (10mm 7.5mm 5.65mm)) SMD Product overview: HFD4/12-SR from HONGFA EUROPE GMBH is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-HFD4/12-SR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 189-HFD4/12-SR |
| Product Name | SMD 2A Relay |
| Mounting | Surface Mount |