The AC37F is a solid-state relay in an SMD-8 package designed for load switching in applications such as modem, security, and automated test equipment. It supports a 60V load voltage and 550mA continuous load current with an on-resistance of 0.75Ω and an output capacitance of 45pF. The device features low off-state leakage current of 1.0µA and 3750Vrms I/O breakdown voltage. It operates from -40℃ to +85℃ and complies with RoHS standards.
SMD-8, 60V / 550MA, SSR RELAY SP Product overview: AC37F from Bright Toward Industrial is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 550MA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 60V, 550MA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AC37F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 183-AC37F |
| Product Name | SMD 60V 550MA Relay |
| Mounting | Surface Mount |