Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WELDING, BRAZING, AND SOLDERING EQUIPMENT
ERSA
I-TOOL NANO -- SOLDERING IRON, 80W, 450 DEG C ROHS COMPLIANT ERSA
ERSA
Soldering Iron, 80W, 450 Deg C Rohs Compliant Ersa
I-TOOL NANO
Description
SOLDERING IRON, 80W, 450 DEG C ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
SOLDERING IRON, 80W, 450 DEG C ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, 80W, 450 Deg C Rohs Compliant Ersa
38AJ1954
Soldering Iron, 80W, 450 Deg C Rohs Compliant Ersa
38AJ1954
SOLDERING IRON, 80W, 450 DEG C ROHS COMPLIANT: YES
SOLDERING IRON, 80W, 450 DEG C ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Welding, Brazing, and Soldering Equipment
Product Number
38AJ1954
Product Name
Soldering Iron, 80W, 450 Deg C Rohs Compliant Ersa
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Desoldering Nozzles
2024493
Specs
Process Capability
Soldering Stations, Irons & Accessories; Desoldering
View Details
Inductotherm Group
High Power High Frequency Welder
Specs
Equipment Type
Complete System
Process Capability
Welding
AC Input Voltage
460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Electron Beam Engineering, Inc.
Electron Beam Welder
Model 524 Beamer
Specs
Equipment Type
Complete System
Process Capability
Electron Beam Welding; Welding
Material Capability
High Performance Materials Requiring Very Small HAZ
View Details
VJ Technologies, Inc.
Rework System
Summit 2200
Specs
Equipment Type
Complete System
Process Capability
Soldering Stations, Irons & Accessories; Desoldering
Features
Integral or optional automation unit such as a robot or CNC table; Settings recall or automation; Top and bottom convection heaters
View Details