ERSA Desoldering Braid, 1.5M, 2.7Mm; Braid Material Ersa 0WICKNC2.7/SB

Description
DESOLDERING BRAID, 1.5M, 2.7MM; Braid Material:Copper; Width:2.7mm; Length:1.5m; Product Range:- RoHS Compliant: NA
Datasheet
Description
DESOLDERING BRAID, 1.5M, 2.7MM; Braid Material:Copper; Width:2.7mm; Length:1.5m; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, 1.5M, 2.7Mm; Braid Material Ersa - 35M4090 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 1.5M, 2.7Mm; Braid Material Ersa
35M4090
Desoldering Braid, 1.5M, 2.7Mm; Braid Material Ersa 35M4090
DESOLDERING BRAID, 1.5M, 2.7MM; Braid Material:Copper; Width:2.7mm; Length:1.5m; Product Range:- RoHS Compliant: NA

DESOLDERING BRAID, 1.5M, 2.7MM; Braid Material:Copper; Width:2.7mm; Length:1.5m; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4090
Product Name Desoldering Braid, 1.5M, 2.7Mm; Braid Material Ersa
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Solder Wicks - 1932126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Ultrasonic Soldering Equipment -  - Cleaning Technologies Group
Cleaning Technologies Group
Specs
Equipment Type Complete System
Process Capability Hot Dip Brazing / Soldering; Soldering Stations, Irons & Accessories
Material Capability Glass, Aluminum, Tin, and Removal of Gold and Silver Platings, and other Metals
View Details
LOCTITE TTC-LF 32 (Known as Multicore TTC-LF Lead-Free Tip Tinner) - 8799568396289 - Henkel Corporation - Electronics
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details