ERSA Desoldering Braid, 1.5M, 1.5Mm; Braid Material Ersa 0WICKNC1.5/SB

Description
DESOLDERING BRAID, 1.5M, 1.5MM; Braid Material:Copper; Width:1.5mm; Length:1.5m; Product Range:- RoHS Compliant: NA
Datasheet
Description
DESOLDERING BRAID, 1.5M, 1.5MM; Braid Material:Copper; Width:1.5mm; Length:1.5m; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, 1.5M, 1.5Mm; Braid Material Ersa - 35M4086 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 1.5M, 1.5Mm; Braid Material Ersa
35M4086
Desoldering Braid, 1.5M, 1.5Mm; Braid Material Ersa 35M4086
DESOLDERING BRAID, 1.5M, 1.5MM; Braid Material:Copper; Width:1.5mm; Length:1.5m; Product Range:- RoHS Compliant: NA

DESOLDERING BRAID, 1.5M, 1.5MM; Braid Material:Copper; Width:1.5mm; Length:1.5m; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4086
Product Name Desoldering Braid, 1.5M, 1.5Mm; Braid Material Ersa
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 631069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Electron Beam Welder - Model 512 Beamer - Electron Beam Engineering, Inc.
Electron Beam Engineering, Inc.
Specs
Equipment Type Complete System
Process Capability Electron Beam Welding; Welding
Material Capability High Performance Materials Requiring Very Small HAZ
View Details
Rework System - Summit 1800 - VJ Technologies, Inc.
VJ Technologies, Inc.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering
Features Integral or optional automation unit such as a robot or CNC table; Settings recall or automation; Top and bottom convection heaters
View Details