ERSA Soldering Iron, Basic Tool, 80; Supply Voltage V Ac Ersa 0810CDJ

Description
SOLDERING IRON, BASIC TOOL, 80; Supply Voltage V AC:24V; Output Power:80W; Heat Temperature Max:350°C; Product Range:-; Plug Type:-; SVHC:No SVHC (27-Jun-2018); For Use With:Replacement Heating Element 081100J; Temperature Max:350°C;RoHS Compliant: NA
Datasheet
Description
SOLDERING IRON, BASIC TOOL, 80; Supply Voltage V AC:24V; Output Power:80W; Heat Temperature Max:350°C; Product Range:-; Plug Type:-; SVHC:No SVHC (27-Jun-2018); For Use With:Replacement Heating Element 081100J; Temperature Max:350°C;RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron, Basic Tool, 80; Supply Voltage V Ac Ersa - 50M5759 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, Basic Tool, 80; Supply Voltage V Ac Ersa
50M5759
Soldering Iron, Basic Tool, 80; Supply Voltage V Ac Ersa 50M5759
SOLDERING IRON, BASIC TOOL, 80; Supply Voltage V AC:24V; Output Power:80W; Heat Temperature Max:350°C; Product Range:-; Plug Type:-; SVHC:No SVHC (27-Jun-2018); For Use With:Replacement Heating Element 081100J; Temperature Max:350°C;RoHS Compliant: NA

SOLDERING IRON, BASIC TOOL, 80; Supply Voltage V AC:24V; Output Power:80W; Heat Temperature Max:350°C; Product Range:-; Plug Type:-; SVHC:No SVHC (27-Jun-2018); For Use With:Replacement Heating Element 081100J; Temperature Max:350°C;RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 50M5759
Product Name Soldering Iron, Basic Tool, 80; Supply Voltage V Ac Ersa
Output Power Capability 80W
Unlock Full Specs
to access all available technical data

Similar Products

Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
Solder Wicks - 1932124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
End of Arm Tools - MIG/MAG/TIG welding torches - Panasonic
Specs
Process Capability Welding; MIG (GMAW); TIG (GTAW)
View Details
High-Output Solid-State Welder - Weldac 2000 - EFD Induction a.s.
Specs
Process Capability Welding
View Details