ERNI Electronics Inc. Backplane Connectors - 104702 104702

Description
Manufacturer: ERNI Electronics Win Source Part Number: 905074-104702 Series: ERMET Operating Temperature Range: -55°C ~ 125°C Features: 110 Position Receptacle, Female Sockets Connector 0.079" (2.00mm) Through Hole Package: Tray Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 32 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: ERNI Electronics Win Source Part Number: 905074-104702 Series: ERMET Operating Temperature Range: -55°C ~ 125°C Features: 110 Position Receptacle, Female Sockets Connector 0.079" (2.00mm) Through Hole Package: Tray Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 32 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 104702 - 905074-104702 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 104702
905074-104702
Backplane Connectors - 104702 905074-104702
Manufacturer: ERNI Electronics Win Source Part Number: 905074-104702 Series: ERMET Operating Temperature Range: -55°C ~ 125°C Features: 110 Position Receptacle, Female Sockets Connector 0.079" (2.00mm) Through Hole Package: Tray Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 32 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: ERNI Electronics
Win Source Part Number: 905074-104702
Series: ERMET
Operating Temperature Range: -55°C ~ 125°C
Features: 110 Position Receptacle, Female Sockets Connector 0.079" (2.00mm) Through Hole
Package: Tray
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 32
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Electronic Connector - 407-104702 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
407-104702
Electronic Connector 407-104702
Conn Hard Metric F 110 POS 2mm Press Fit ST Thru-Hole Tray Product overview: 104702 from ERNI Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-104702 can be used for catalog matching and distributor lookup.

Conn Hard Metric F 110 POS 2mm Press Fit ST Thru-Hole Tray Product overview: 104702 from ERNI Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-104702 can be used for catalog matching and distributor lookup.

Supplier's Site
Backplane Connectors - Hard Metric, Standard - 104702 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
104702
Backplane Connectors - Hard Metric, Standard 104702
2MM HM A 110POS F VERT 3.7MM

2MM HM A 110POS F VERT 3.7MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 905074-104702 407-104702 104702
Product Name Backplane Connectors - 104702 Electronic Connector Backplane Connectors - Hard Metric, Standard
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCP-FL2B-P45-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS - Anderson Power Products
Specs
Mounting Bus Bar Hardware
Current Rating 55.0 to 120.0 amps
Contact Size (AWG) 10 AWG
View Details
4 suppliers
Circular Connector Assemblies - 2171-NECL-L12W5-C2-Q10-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line), Angled
Voltage Rating 63 volts
View Details