Erlab Inc. Store 1634

Description
Extra-large storage filtering cabinet 1634 Storage capacity 240 - 1L bottles The 1634 chemical vented storage cabinet offers a safe and polyvalent solution to store large quantities of compatible and/ or incompatible chemicals. Flex Filtration Technology The modular filtration column allows to combine molecular and HEPA H14 filtration technologies in order to store liquid and powder chemicals. Polyvalent filtration The new polyvalent BE+ filter offers a high retention capacity for acids and solvents Lockable storage solution Your chemicals are locked and easily reachable Air purification The filtration technology adsorbs vapors coming from bottles located into the cabinet. The cabinet air recirculation contributes to the laboratory ambient air purification. Very high chemicals visibility Synthetic glass transparent door, anti UV. Easy to install Does not need to be connected to the air extraction system Fits easily in the laboratory close to the workstation
Datasheet
Description
Extra-large storage filtering cabinet 1634 Storage capacity 240 - 1L bottles The 1634 chemical vented storage cabinet offers a safe and polyvalent solution to store large quantities of compatible and/ or incompatible chemicals. Flex Filtration Technology The modular filtration column allows to combine molecular and HEPA H14 filtration technologies in order to store liquid and powder chemicals. Polyvalent filtration The new polyvalent BE+ filter offers a high retention capacity for acids and solvents Lockable storage solution Your chemicals are locked and easily reachable Air purification The filtration technology adsorbs vapors coming from bottles located into the cabinet. The cabinet air recirculation contributes to the laboratory ambient air purification. Very high chemicals visibility Synthetic glass transparent door, anti UV. Easy to install Does not need to be connected to the air extraction system Fits easily in the laboratory close to the workstation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Store 1634 -  - Erlab Inc.
Rowley, MA, USA
Store 1634
Store 1634
Extra-large storage filtering cabinet 1634 Storage capacity 240 - 1L bottles The 1634 chemical vented storage cabinet offers a safe and polyvalent solution to store large quantities of compatible and/ or incompatible chemicals. Flex Filtration Technology The modular filtration column allows to combine molecular and HEPA H14 filtration technologies in order to store liquid and powder chemicals. Polyvalent filtration The new polyvalent BE+ filter offers a high retention capacity for acids and solvents Lockable storage solution Your chemicals are locked and easily reachable Air purification The filtration technology adsorbs vapors coming from bottles located into the cabinet. The cabinet air recirculation contributes to the laboratory ambient air purification. Very high chemicals visibility Synthetic glass transparent door, anti UV. Easy to install Does not need to be connected to the air extraction system Fits easily in the laboratory close to the workstation

Extra-large storage filtering cabinet 1634

Storage capacity 240 - 1L bottles

The 1634 chemical vented storage cabinet offers a safe and polyvalent solution to store large quantities of compatible and/ or incompatible chemicals.

Flex Filtration Technology

  • The modular filtration column allows to combine molecular and HEPA H14 filtration technologies in order to store liquid and powder chemicals.

Polyvalent filtration

  • The new polyvalent BE+ filter offers a high retention capacity for acids and solvents

Lockable storage solution

  • Your chemicals are locked and easily reachable

Air purification

  • The filtration technology adsorbs vapors coming from bottles located into the cabinet.
  • The cabinet air recirculation contributes to the laboratory ambient air purification.

Very high chemicals visibility

  • Synthetic glass transparent door, anti UV.

Easy to install

  • Does not need to be connected to the air extraction system
  • Fits easily in the laboratory close to the workstation
Supplier's Site Datasheet

Technical Specifications

  Erlab Inc.
Product Category Cabinets and Casework
Product Name Store 1634
Use Industrial
Type Safety Cabinet; Vented Filtering Storage Cabinet
Material Steel
Application Laboratory
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Tool Bags - 217947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester, Polyamide
Height 21.65 inch (550 mm)
View Details