Erlab Inc. Captair® Filtering Shelf 812 A

Description
Filtering Shelf 812 For storing compatible chemicals on the work surface The Captair® shelf 812 offers the ultimate solution for all laboratories where flasks and bottles can be found in large numbers on work surface, polluting the laboratory air and taking valuable handling space. Purification of the Laboratory Air Equipped with a Captair® filtration system, the Captair® ministore 822 can filter 75 m³/h or entirely renew the air inside a 20 m³ laboratory 4 times a day. Freeing Up Space on the Work Surface Up to 16 bottles and flasks can be temporarly stored in the Captair® shelf, thus freeing up space and avoiding accidental spillages on the work surface. A Safe Solution for Your Containers The containers are placed in the shelf 812 equipped with a retention tray which comes with a liquid absorbent material. A Solution to Remove Odors in Your Laboratory Equipped with a Captair® filtration system and two large capacity filters, more than 600 commonly used chemicals can be retained. For a Greater Storage Capacity According to Your Requirements Several Shelf models may be installed side-by-side, for adaptable storage capacity.
Datasheet
Description
Filtering Shelf 812 For storing compatible chemicals on the work surface The Captair® shelf 812 offers the ultimate solution for all laboratories where flasks and bottles can be found in large numbers on work surface, polluting the laboratory air and taking valuable handling space. Purification of the Laboratory Air Equipped with a Captair® filtration system, the Captair® ministore 822 can filter 75 m³/h or entirely renew the air inside a 20 m³ laboratory 4 times a day. Freeing Up Space on the Work Surface Up to 16 bottles and flasks can be temporarly stored in the Captair® shelf, thus freeing up space and avoiding accidental spillages on the work surface. A Safe Solution for Your Containers The containers are placed in the shelf 812 equipped with a retention tray which comes with a liquid absorbent material. A Solution to Remove Odors in Your Laboratory Equipped with a Captair® filtration system and two large capacity filters, more than 600 commonly used chemicals can be retained. For a Greater Storage Capacity According to Your Requirements Several Shelf models may be installed side-by-side, for adaptable storage capacity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Captair® Filtering Shelf 812 A -  - Erlab Inc.
Rowley, MA, USA
Captair® Filtering Shelf 812 A
Captair® Filtering Shelf 812 A
Filtering Shelf 812 For storing compatible chemicals on the work surface The Captair® shelf 812 offers the ultimate solution for all laboratories where flasks and bottles can be found in large numbers on work surface, polluting the laboratory air and taking valuable handling space. Purification of the Laboratory Air Equipped with a Captair® filtration system, the Captair® ministore 822 can filter 75 m³/h or entirely renew the air inside a 20 m³ laboratory 4 times a day. Freeing Up Space on the Work Surface Up to 16 bottles and flasks can be temporarly stored in the Captair® shelf, thus freeing up space and avoiding accidental spillages on the work surface. A Safe Solution for Your Containers The containers are placed in the shelf 812 equipped with a retention tray which comes with a liquid absorbent material. A Solution to Remove Odors in Your Laboratory Equipped with a Captair® filtration system and two large capacity filters, more than 600 commonly used chemicals can be retained. For a Greater Storage Capacity According to Your Requirements Several Shelf models may be installed side-by-side, for adaptable storage capacity.

Filtering Shelf 812

For storing compatible chemicals on the work surface

The Captair® shelf 812 offers the ultimate solution for all laboratories where flasks and bottles can be found in large numbers on work surface, polluting the laboratory air and taking valuable handling space.

Purification of the Laboratory Air

  • Equipped with a Captair® filtration system, the Captair® ministore 822 can filter 75 m³/h or entirely renew the air inside a 20 m³ laboratory 4 times a day.

Freeing Up Space on the Work Surface

  • Up to 16 bottles and flasks can be temporarly stored in the Captair® shelf, thus freeing up space and avoiding accidental spillages on the work surface.

A Safe Solution for Your Containers

  • The containers are placed in the shelf 812 equipped with a retention tray which comes with a liquid absorbent material.

A Solution to Remove Odors in Your Laboratory

  • Equipped with a Captair® filtration system and two large capacity filters, more than 600 commonly used chemicals can be retained.

For a Greater Storage Capacity According to Your Requirements

  • Several Shelf models may be installed side-by-side, for adaptable storage capacity.
Supplier's Site Datasheet

Technical Specifications

  Erlab Inc.
Product Category Cabinets and Casework
Product Name Captair® Filtering Shelf 812 A
Use Industrial
Type Safety Cabinet; Vented Filtering Storage Cabinet
Material Steel
Application Laboratory
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD48A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Tool Bags - 179883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 16.54 inch (420 mm)
Width 1.97 inch (50 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details