Manufacturer: Ericsson
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009121-PMF5118VPF
Mounting: SMD (SMT)
Number of Outputs: 1
Voltage - Output 1: 1.8 V
Output Power: 18 W
Categories: OEM Parts(O-R)
Case / Package: DIP
Alternative Parts (Cross-Reference): PTH05060YAH;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Current - Output 1: 10 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1009121-PMF5118VPF |
| Product Name | OEM Parts - OEM Parts (O - R) - PMF5118VPF |