Manufacturer: Ericsson
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016472-PKM4113PILA
Mounting: SMD (SMT)
Number of Outputs: 1
Output Current: 10.5 A
Output Power: 126 W
Output Voltage: 12 V
Categories: OEM Parts(O-R)
Case / Package: Module
Alternative Parts (Cross-Reference): PKM4113PILAPKM 4113 PILA; PKM-4113-PILA;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1016472-PKM4113PILA |
| Product Name | OEM Parts - OEM Parts (O - R) - PKM4113PILA |