Ericsson, Inc. Outdoor Micro Base Station

Description
Our multi-standard outdoor micro base station RBS 6501 addresses the need for additional mobile broadband capacity in high traffic areas. It is designed to deliver high capacity micro cellular coverage in single or multi sectors. Product description Ericsson RBS 6501 supports multiband sites with an integrated interface to a micro remote radio unit. The multi-standard design supports both LTE and WCDMA. The compact and highly integrated design make it easy to find suitable site locations for optimal radio performance. The deployment and commissioning process is made easy with auto integration. All this coupled with a complete feature set for WCDMA, LTE, including MIMO support makes the RBS 6501 the easy choice for operators looking at deploying outdoor small cells in heterogeneous networks.
Description
Our multi-standard outdoor micro base station RBS 6501 addresses the need for additional mobile broadband capacity in high traffic areas. It is designed to deliver high capacity micro cellular coverage in single or multi sectors. Product description Ericsson RBS 6501 supports multiband sites with an integrated interface to a micro remote radio unit. The multi-standard design supports both LTE and WCDMA. The compact and highly integrated design make it easy to find suitable site locations for optimal radio performance. The deployment and commissioning process is made easy with auto integration. All this coupled with a complete feature set for WCDMA, LTE, including MIMO support makes the RBS 6501 the easy choice for operators looking at deploying outdoor small cells in heterogeneous networks.

Suppliers

Company
Product
Description
Supplier Links
Outdoor Micro Base Station -  - Ericsson, Inc.
Plano, TX, USA
Outdoor Micro Base Station
Outdoor Micro Base Station
Our multi-standard outdoor micro base station RBS 6501 addresses the need for additional mobile broadband capacity in high traffic areas. It is designed to deliver high capacity micro cellular coverage in single or multi sectors. Product description Ericsson RBS 6501 supports multiband sites with an integrated interface to a micro remote radio unit. The multi-standard design supports both LTE and WCDMA. The compact and highly integrated design make it easy to find suitable site locations for optimal radio performance. The deployment and commissioning process is made easy with auto integration. All this coupled with a complete feature set for WCDMA, LTE, including MIMO support makes the RBS 6501 the easy choice for operators looking at deploying outdoor small cells in heterogeneous networks.

Our multi-standard outdoor micro base station RBS 6501 addresses the need for additional mobile broadband capacity in high traffic areas. It is designed to deliver high capacity micro cellular coverage in single or multi sectors.

Product description

Ericsson RBS 6501 supports multiband sites with an integrated interface to a micro remote radio unit. The multi-standard design supports both LTE and WCDMA.

The compact and highly integrated design make it easy to find suitable site locations for optimal radio performance. The deployment and commissioning process is made easy with auto integration. All this coupled with a complete feature set for WCDMA, LTE, including MIMO support makes the RBS 6501 the easy choice for operators looking at deploying outdoor small cells in heterogeneous networks.

Supplier's Site

Technical Specifications

  Ericsson, Inc.
Product Category Antennas
Product Name Outdoor Micro Base Station
Applications Basestation
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - ANT-2216M-G2E - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Patch; Ceramic Patch
View Details
2 suppliers
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 10600.0 MHz
Gain 1.8 dB
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details